Pentair, Inc. Multipurpose Floor Mount Enclosure A723630FSG

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36.06 INCH 72.06 INCH 30.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F2/A90P36F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36.06 INCH 72.06 INCH 30.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F2/A90P36F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A723630FSG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A723630FSG
Multipurpose Floor Mount Enclosure A723630FSG
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36.06 INCH 72.06 INCH 30.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F2/A90P36F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 36.06 INCH
  • 72.06 INCH
  • 30.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F2/A90P36F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • INCLUDES 4 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A723630FSG
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 36.06 inch (916 mm)
Depth 30.06 inch (764 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details