A723024SSFSN4 -- MULTIPURPOSE FLOOR MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Floor Mount EnclosureA723024SSFSN4
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED COVER/SIDE/TOP/BOTTO
M FINISH
30.06 INCH
72.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
ONE DOOR SINGLE ACCESS
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A30S4 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED COVER/SIDE/TOP/BOTTO
M FINISH
30.06 INCH
72.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
ONE DOOR SINGLE ACCESS
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A30S4 MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED COVER/SIDE/TOP/BOTTO
M FINISH
30.06 INCH
72.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
ONE DOOR SINGLE ACCESS
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A30S4 MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
30.06 INCH
72.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
ONE DOOR SINGLE ACCESS
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A30S4 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Industrial Enclosures
Product Number
A723024SSFSN4
Product Name
Multipurpose Floor Mount Enclosure
Length
72.06 inch (1830 mm)
Width
30.06 inch (764 mm)
Depth
24.06 inch (611 mm)
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13