Pentair, Inc. Multipurpose Floor Mount Enclosure A723024SSFSDAN4

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 30.06 INCH 30.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 763.524 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE ONE DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 30.06 INCH 30.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 763.524 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE ONE DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A723024SSFSDAN4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A723024SSFSDAN4
Multipurpose Floor Mount Enclosure A723024SSFSDAN4
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 30.06 INCH 30.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 763.524 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE ONE DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 30.06 INCH
  • 30.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 24.06 INCH
  • 24.06 DEPTH IN INCH
  • 1830.324 HEIGHT IN MM
  • 763.524 WIDTH IN MM
  • 611.124 DEPTH IN MM
  • UL 508, UL 508-A, CUL APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE
  • ONE DOOR DUAL ACCESS
  • CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A723024SSFSDAN4
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 30.06 inch (764 mm)
Depth 24.06 inch (611 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 1.968 X 7.283 X 9.842 - 70016783 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details