Pentair, Inc. Multipurpose Floor Mount Enclosure A722525FGFS3PT

Description
" ONE DOOR TYPE MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GRAY COLOR 25 INCH 25 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24.5 INCH 1828.8 HEIGHT IN MM UL 508 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HINGED, 3 POINT LATCH WITH HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GRAY COLOR 25 INCH 25 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24.5 INCH 1828.8 HEIGHT IN MM UL 508 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HINGED, 3 POINT LATCH WITH HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A722525FGFS3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A722525FGFS3PT
Multipurpose Floor Mount Enclosure A722525FGFS3PT
" ONE DOOR TYPE MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GRAY COLOR 25 INCH 25 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24.5 INCH 1828.8 HEIGHT IN MM UL 508 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HINGED, 3 POINT LATCH WITH HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GRAY COLOR
  • 25 INCH
  • 25 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 24.5 INCH
  • 1828.8 HEIGHT IN MM
  • UL 508 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • INDOOR/OUTDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • HINGED, 3 POINT LATCH WITH HANDLE, GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS CORROSIVE
  • INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A722525FGFS3PT
Product Name Multipurpose Floor Mount Enclosure
Length 72 inch (1829 mm)
Width 25 inch (635 mm)
Depth 24.5 inch (622 mm)
Material Fiberglass
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details