Pentair, Inc.Multipurpose Floor Mount EnclosureA722525FGFS
Description
"
ONE DOOR TYPE
REINFORCED POLYESTER FIBERGLASS MATERIAL
GRAY COLOR
25 INCH
72 INCH
24.5 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
A17 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
REINFORCED POLYESTER FIBERGLASS MATERIAL
GRAY COLOR
25 INCH
72 INCH
24.5 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
A17 MODEL
"
"
ONE DOOR TYPE
REINFORCED POLYESTER FIBERGLASS MATERIAL
GRAY COLOR
25 INCH
72 INCH
24.5 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
A17 MODEL
"
"
ONE DOOR TYPE
REINFORCED POLYESTER FIBERGLASS MATERIAL
GRAY COLOR
25 INCH
72 INCH
24.5 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
A17 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Industrial Enclosures
Product Number
A722525FGFS
Product Name
Multipurpose Floor Mount Enclosure
Length
72 inch (1829 mm)
Width
25 inch (635 mm)
Depth
24.5 inch (622 mm)
Material
Fiberglass
NEMA Rating
NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13