"
16 GAUGE STEEL MATERIAL
PLATED STEEL FINISH
48 INCH
6 INCH
6 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
CONSTRUCTIONAL FEATURE RAINTIGHT
APPLICATION INDOOR
ROHS COMPLIANT
F40T1 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
16 GAUGE STEEL MATERIAL
PLATED STEEL FINISH
48 INCH
6 INCH
6 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
CONSTRUCTIONAL FEATURE RAINTIGHT
APPLICATION INDOOR
ROHS COMPLIANT
F40T1 MODEL
"
"
16 GAUGE STEEL MATERIAL
PLATED STEEL FINISH
48 INCH
6 INCH
6 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
WIRING TROUGH
NO KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
CONSTRUCTIONAL FEATURE RAINTIGHT
APPLICATION INDOOR
ROHS COMPLIANT
F40T1 MODEL
"