Pentair, Inc. Pull/Junction Box A645DSC

Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 5.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/6/12/13, IP67 ENCLOSURE DOME, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51DR MODEL "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 5.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/6/12/13, IP67 ENCLOSURE DOME, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51DR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A645DSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A645DSC
Pull/Junction Box A645DSC
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 5.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/6/12/13, IP67 ENCLOSURE DOME, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51DR MODEL "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 5.75 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/6/12/13, IP67 ENCLOSURE
  • DOME, GASKETED, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51DR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A645DSC
Product Name Pull/Junction Box
Type Junction Box
Length 5.75 inch (146 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details