Pentair, Inc. Multipurpose Wall Mount Enclosure A644PHC

Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 4.12 INCH 6.12 INCH 4.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A6P4, A6P4AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet
Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 4.12 INCH 6.12 INCH 4.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A6P4, A6P4AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A644PHC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A644PHC
Multipurpose Wall Mount Enclosure A644PHC
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 4.12 INCH 6.12 INCH 4.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A6P4, A6P4AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "

"

  • ONE DOOR TYPE
  • NON-GLASS FILLED POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 4.12 INCH
  • 6.12 INCH
  • 4.38 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE
  • A6P4, A6P4AL BACK PANEL
  • POLYPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE SOLID
  • PCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A644PHC
Product Name Multipurpose Wall Mount Enclosure
Length 6.12 inch (155 mm)
Width 4.12 inch (105 mm)
Depth 4.38 inch (111 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details