Pentair, Inc. Multipurpose Floor Mount Enclosure A62H60DLP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 62.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A60P60, A60P60G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 62.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A60P60, A60P60G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A62H60DLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A62H60DLP
Multipurpose Floor Mount Enclosure A62H60DLP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 62.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A60P60, A60P60G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 60.06 INCH
  • 62.06 INCH
  • 12.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A60P60, A60P60G BACK PANEL
  • CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A62H60DLP
Product Name Multipurpose Floor Mount Enclosure
Length 62.06 inch (1576 mm)
Width 60.06 inch (1526 mm)
Depth 12.06 inch (306 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details