Pentair, Inc. Multipurpose Floor Mount Enclosure A62H6012SSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 62.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE A60P60, A60P60G BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP ROHS COMPLIANT A4S3 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 62.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE A60P60, A60P60G BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP ROHS COMPLIANT A4S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A62H6012SSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A62H6012SSLP
Multipurpose Floor Mount Enclosure A62H6012SSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 60.06 INCH 62.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE A60P60, A60P60G BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP ROHS COMPLIANT A4S3 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 60.06 INCH
  • 62.06 INCH
  • 12.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE
  • A60P60, A60P60G BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP
  • ROHS COMPLIANT
  • A4S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A62H6012SSLP
Product Name Multipurpose Floor Mount Enclosure
Length 62.06 inch (1576 mm)
Width 60.06 inch (1526 mm)
Depth 12.06 inch (306 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Contoured Handheld Enclosures - SMART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.28 to 6.61 inch (57.91 to 168 mm)
View Details