Pentair, Inc. Multipurpose Floor Mount Enclosure A62H4818LP3PT

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH ANSI 61 GRAY COLOR 48.06 INCH 62.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L3 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH ANSI 61 GRAY COLOR 48.06 INCH 62.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A62H4818LP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A62H4818LP3PT
Multipurpose Floor Mount Enclosure A62H4818LP3PT
" TWO DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH ANSI 61 GRAY COLOR 48.06 INCH 62.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L3 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 48.06 INCH
  • 62.06 INCH
  • 18.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A60P48, A60P48G BACK PANEL
  • 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • INCLUDES HEAVY DUTY LIFTING EYE
  • ROHS COMPLIANT
  • A4L3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A62H4818LP3PT
Product Name Multipurpose Floor Mount Enclosure
Length 62.06 inch (1576 mm)
Width 48.06 inch (1221 mm)
Depth 18.06 inch (459 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details