A62H4812SS6LP -- MULTIPURPOSE FLOOR MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Floor Mount EnclosureA62H4812SS6LP
Description
"
TWO DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
48.06 INCH
62.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE
A60P48, A60P48G BACK PANEL
HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP
ROHS COMPLIANT
A4S3 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
TWO DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
48.06 INCH
62.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE
A60P48, A60P48G BACK PANEL
HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP
ROHS COMPLIANT
A4S3 MODEL
"
"
TWO DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
48.06 INCH
62.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE
A60P48, A60P48G BACK PANEL
HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP
ROHS COMPLIANT
A4S3 MODEL
"
"
TWO DOOR TYPE
316L STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
48.06 INCH
62.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
12 INCH FLOOR STAND, CLAMP MOUNTING HARDWARE
A60P48, A60P48G BACK PANEL
HEAVY GAUGE CONTINUOUS HINGE, SCREW, PADLOCKABLE HASP AND STAPLE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (16) CLAMP
ROHS COMPLIANT
A4S3 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Industrial Enclosures
Product Number
A62H4812SS6LP
Product Name
Multipurpose Floor Mount Enclosure
Length
62.06 inch (1576 mm)
Width
48.06 inch (1221 mm)
Depth
12.06 inch (306 mm)
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13