Pentair, Inc. Multipurpose Floor Mount Enclosure A60R2524FSLP

Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 25 INCH 60 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A49P21N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 25 INCH 60 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A49P21N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A60R2524FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A60R2524FSLP
Multipurpose Floor Mount Enclosure A60R2524FSLP
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 25 INCH 60 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A49P21N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 25 INCH
  • 60 INCH
  • 24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PAD MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A49P21N BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING
  • WEATHERPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES STURDY 7 GAUGE LIFTING TAB
  • ROHS COMPLIANT
  • A3PM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60R2524FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 60 inch (1524 mm)
Width 25 inch (635 mm)
Depth 24 inch (610 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details