Pentair, Inc. Multipurpose Floor Mount Enclosure A60R2518FSLP

Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 25 INCH 60 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A49P21N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 25 INCH 60 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A49P21N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A60R2518FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A60R2518FSLP
Multipurpose Floor Mount Enclosure A60R2518FSLP
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 25 INCH 60 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A49P21N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 25 INCH
  • 60 INCH
  • 18 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PAD MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A49P21N BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING
  • WEATHERPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES STURDY 7 GAUGE LIFTING TAB
  • ROHS COMPLIANT
  • A3PM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60R2518FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 60 inch (1524 mm)
Width 25 inch (635 mm)
Depth 18 inch (457 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details