Pentair, Inc. Multipurpose Floor Mount Enclosure A60N5212FSLP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 52 INCH 60 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A49P48N, A49P48NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 52 INCH 60 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A49P48N, A49P48NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A60N5212FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A60N5212FSLP
Multipurpose Floor Mount Enclosure A60N5212FSLP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 52 INCH 60 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A49P48N, A49P48NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 52 INCH
  • 60 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION
  • 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE
  • A49P48N, A49P48NG BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • ROHS COMPLIANT
  • A38 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60N5212FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 60 inch (1524 mm)
Width 52 inch (1321 mm)
Depth 12 inch (305 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers