Pentair, Inc. Multipurpose Floor Mount Enclosure A60N3618FSLP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 60 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A49P32N, A49P32NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 60 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A49P32N, A49P32NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A60N3618FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A60N3618FSLP
Multipurpose Floor Mount Enclosure A60N3618FSLP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 60 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A49P32N, A49P32NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 36 INCH
  • 60 INCH
  • 18 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION
  • 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE
  • A49P32N, A49P32NG BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • ROHS COMPLIANT
  • A38 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60N3618FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Depth 18 inch (457 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
4 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details