Pentair, Inc. Multipurpose Floor Mount Enclosure A60H6018SSLPQT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 FRONT/SIDE/TOP/BOTTO M EXTERNAL SURFACE FINISH 60.06 INCH 60.06 WIDTH IN INCH 60.06 INCH 60.06 HEIGHT IN INCH 18.06 INCH 18.06 DEPTH IN INCH 1525.524 HEIGHT IN MM 1525.524 WIDTH IN MM 458.724 DEPTH IN MM UL 508, UL 508-A, CUL, CSA C22.2, JIC APPROVAL FLOOR MOUNTING 14 GAUGE DOOR, 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION BOLT ON 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD, HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR FOUR ACCESS A60P60 BACK PANEL CONCEALED HINGED, BLACK DIE CAST QUARTER TURN LATCH WITH SLOTTED INSERT, FLANGE TROUGH COLLAR, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT PLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 FRONT/SIDE/TOP/BOTTO M EXTERNAL SURFACE FINISH 60.06 INCH 60.06 WIDTH IN INCH 60.06 INCH 60.06 HEIGHT IN INCH 18.06 INCH 18.06 DEPTH IN INCH 1525.524 HEIGHT IN MM 1525.524 WIDTH IN MM 458.724 DEPTH IN MM UL 508, UL 508-A, CUL, CSA C22.2, JIC APPROVAL FLOOR MOUNTING 14 GAUGE DOOR, 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION BOLT ON 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD, HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR FOUR ACCESS A60P60 BACK PANEL CONCEALED HINGED, BLACK DIE CAST QUARTER TURN LATCH WITH SLOTTED INSERT, FLANGE TROUGH COLLAR, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT PLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A60H6018SSLPQT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A60H6018SSLPQT
Multipurpose Floor Mount Enclosure A60H6018SSLPQT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 FRONT/SIDE/TOP/BOTTO M EXTERNAL SURFACE FINISH 60.06 INCH 60.06 WIDTH IN INCH 60.06 INCH 60.06 HEIGHT IN INCH 18.06 INCH 18.06 DEPTH IN INCH 1525.524 HEIGHT IN MM 1525.524 WIDTH IN MM 458.724 DEPTH IN MM UL 508, UL 508-A, CUL, CSA C22.2, JIC APPROVAL FLOOR MOUNTING 14 GAUGE DOOR, 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION BOLT ON 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD, HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE TWO DOOR FOUR ACCESS A60P60 BACK PANEL CONCEALED HINGED, BLACK DIE CAST QUARTER TURN LATCH WITH SLOTTED INSERT, FLANGE TROUGH COLLAR, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT PLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 FRONT/SIDE/TOP/BOTTOM EXTERNAL SURFACE FINISH
  • 60.06 INCH
  • 60.06 WIDTH IN INCH
  • 60.06 INCH
  • 60.06 HEIGHT IN INCH
  • 18.06 INCH
  • 18.06 DEPTH IN INCH
  • 1525.524 HEIGHT IN MM
  • 1525.524 WIDTH IN MM
  • 458.724 DEPTH IN MM
  • UL 508, UL 508-A, CUL, CSA C22.2, JIC APPROVAL
  • FLOOR MOUNTING
  • 14 GAUGE DOOR, 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION
  • BOLT ON 12 INCH H STAINLESS STEEL STANDS, COLLAR STUD, HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • TWO DOOR FOUR ACCESS
  • A60P60 BACK PANEL
  • CONCEALED HINGED, BLACK DIE CAST QUARTER TURN LATCH WITH SLOTTED INSERT, FLANGE TROUGH COLLAR, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • INCLUDES HIGH IMPACT PLASTIC DATA POCKET
  • CENTER POST
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60H6018SSLPQT
Product Name Multipurpose Floor Mount Enclosure
Length 60.06 inch (1526 mm)
Width 60.06 inch (1526 mm)
Depth 18.06 inch (459 mm)
Unlock Full Specs
to access all available technical data

Similar Products

APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details