A60H6012SSLPQT -- MULTIPURPOSE FLOOR MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Floor Mount EnclosureA60H6012SSLPQT
Description
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 FRONT/SIDE/TOP/BOTTO
M EXTERNAL SURFACE FINISH
60.06 INCH
60.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3R/4/4X/12, IP66 ENCLOSURE
14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
INDOOR/OUTDOOR SERVICE TYPE
A60P60, A60P60G BACK PANEL
CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION NON-CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH
ROHS COMPLIANT
A4S2 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 FRONT/SIDE/TOP/BOTTO
M EXTERNAL SURFACE FINISH
60.06 INCH
60.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3R/4/4X/12, IP66 ENCLOSURE
14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
INDOOR/OUTDOOR SERVICE TYPE
A60P60, A60P60G BACK PANEL
CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION NON-CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH
ROHS COMPLIANT
A4S2 MODEL
"
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 FRONT/SIDE/TOP/BOTTO
M EXTERNAL SURFACE FINISH
60.06 INCH
60.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3R/4/4X/12, IP66 ENCLOSURE
14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
INDOOR/OUTDOOR SERVICE TYPE
A60P60, A60P60G BACK PANEL
CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION NON-CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH
ROHS COMPLIANT
A4S2 MODEL
"
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 FRONT/SIDE/TOP/BOTTOM EXTERNAL SURFACE FINISH
60.06 INCH
60.06 INCH
12.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3R/4/4X/12, IP66 ENCLOSURE
14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
INDOOR/OUTDOOR SERVICE TYPE
A60P60, A60P60G BACK PANEL
CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION NON-CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH