Pentair, Inc. Multipurpose Wall Mount Enclosure A60H3616SSLP3PT

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 60 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A60P36, A60P36, A60P36SS6 BACK PANEL APPLICABLE STANDARD IEC 60529 LARGE DATA POCKET ROHS COMPLIANT A4SW3 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 60 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A60P36, A60P36, A60P36SS6 BACK PANEL APPLICABLE STANDARD IEC 60529 LARGE DATA POCKET ROHS COMPLIANT A4SW3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A60H3616SSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A60H3616SSLP3PT
Multipurpose Wall Mount Enclosure A60H3616SSLP3PT
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 60 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A60P36, A60P36, A60P36SS6 BACK PANEL APPLICABLE STANDARD IEC 60529 LARGE DATA POCKET ROHS COMPLIANT A4SW3 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 36 INCH
  • 60 INCH
  • 16 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGED WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A60P36, A60P36, A60P36SS6 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • LARGE DATA POCKET
  • ROHS COMPLIANT
  • A4SW3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60H3616SSLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details