Pentair, Inc. Multipurpose Wall Mount Enclosure A60H3616GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 36.25 INCH 60.25 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A60P36, A60P36G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 36.25 INCH 60.25 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A60P36, A60P36G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A60H3616GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A60H3616GQRLP
Multipurpose Wall Mount Enclosure A60H3616GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 36.25 INCH 60.25 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE A60P36, A60P36G BACK PANEL APPLICABLE STANDARD IEC 60529 A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 36.25 INCH
  • 60.25 INCH
  • 16 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH QUICK RELEASE LATCH, FOAM GASKETED, PADLOCKABLE HASP COVER TYPE
  • A60P36, A60P36G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A60H3616GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 60.25 inch (1530 mm)
Width 36.25 inch (921 mm)
Depth 16 inch (406 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details