Pentair, Inc. Multipurpose Wall Mount Enclosure A606LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 152.4 HEIGHT IN MM UL 50, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A-6P6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 152.4 HEIGHT IN MM UL 50, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A-6P6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A606LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A606LP
Multipurpose Wall Mount Enclosure A606LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 152.4 HEIGHT IN MM UL 50, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A-6P6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 152.4 HEIGHT IN MM
  • UL 50, CSA, JIC APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A-6P6 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION AUTOMOTIVE INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A606LP
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details