Pentair, Inc. Multipurpose Wall Mount Enclosure A606CHEMC

Description
" ONE DOOR TYPE STEEL MATERIAL PLATED FINISH 6 INCH 6 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A6P6, A6P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A53 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL PLATED FINISH 6 INCH 6 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A6P6, A6P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A53 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A606CHEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A606CHEMC
Multipurpose Wall Mount Enclosure A606CHEMC
" ONE DOOR TYPE STEEL MATERIAL PLATED FINISH 6 INCH 6 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12/13, IP54 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A6P6, A6P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A53 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • PLATED FINISH
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP54 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A6P6, A6P6G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A53 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A606CHEMC
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details