Pentair, Inc. Multipurpose Floor Mount Enclosure A606024SSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.06 INCH 60.06 WIDTH IN INCH 60.06 INCH 60.06 HEIGHT IN INCH 24.06 INCH 1525.52 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A-60P60 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.06 INCH 60.06 WIDTH IN INCH 60.06 INCH 60.06 HEIGHT IN INCH 24.06 INCH 1525.52 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A-60P60 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A606024SSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A606024SSLP
Multipurpose Floor Mount Enclosure A606024SSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.06 INCH 60.06 WIDTH IN INCH 60.06 INCH 60.06 HEIGHT IN INCH 24.06 INCH 1525.52 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A-60P60 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE PANEL SIZE 56 INCH WIDTH X 56 INCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 60.06 INCH
  • 60.06 WIDTH IN INCH
  • 60.06 INCH
  • 60.06 HEIGHT IN INCH
  • 24.06 INCH
  • 1525.52 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • (2) 12 INCH LEGS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • A-60P60 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER
  • INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • PANEL SIZE 56 INCH WIDTH X 56 INCH
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A606024SSLP
Product Name Multipurpose Floor Mount Enclosure
Length 60.06 inch (1526 mm)
Width 60.06 inch (1526 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details