Pentair, Inc. Multipurpose Wall Mount Enclosure A604NFAL

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 4 INCH 6 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A6P4, A6P4G, A6P4AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 4 INCH 6 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A6P4, A6P4G, A6P4AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A604NFAL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A604NFAL
Multipurpose Wall Mount Enclosure A604NFAL
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH BRUSHED FINISH 4 INCH 6 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A6P4, A6P4G, A6P4AL BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH BRUSHED FINISH
  • 4 INCH
  • 6 INCH
  • 3 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A6P4, A6P4G, A6P4AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A604NFAL
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details