Pentair, Inc. Multipurpose Wall Mount Enclosure A604LP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 152.4 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A-6P4 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 152.4 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A-6P4 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A604LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A604LP
Multipurpose Wall Mount Enclosure A604LP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 3 INCH 152.4 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE 16 GAUGE MATERIAL SPECIFICATION A-6P4 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 3 INCH
  • 152.4 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • CHAIN SECURED LIFT OFF, GASKETED, SCREW CLAMP COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • A-6P4 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION AUTOMOTIVE INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A604LP
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG29B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
ENCLOSURE, ABS, DARK GRAY, 8.465 X 5.118 X 3.264 - 70016648 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details