Pentair, Inc. Multipurpose Floor Mount Enclosure A604818FSD

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 60.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F2/A72P48F2 (HALF), A90P24F2/A90P24F2G (HALF), A60SMP14/A60SMP14G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 28 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 60.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F2/A72P48F2 (HALF), A90P24F2/A90P24F2G (HALF), A60SMP14/A60SMP14G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 28 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A604818FSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A604818FSD
Multipurpose Floor Mount Enclosure A604818FSD
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 60.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F2/A72P48F2 (HALF), A90P24F2/A90P24F2G (HALF), A60SMP14/A60SMP14G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 28 INCLUDES 2 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48.06 INCH
  • 60.06 INCH
  • 18.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F2/A72P48F2 (HALF), A90P24F2/A90P24F2G (HALF), A60SMP14/A60SMP14G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 28
  • INCLUDES 2 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A604818FSD
Product Name Multipurpose Floor Mount Enclosure
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
Depth 18.06 inch (459 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details