Pentair, Inc. Multipurpose Floor Mount Enclosure A604812LP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 60.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A60P48, A60P48G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES HEAVY DUTY LIFTING EYE A12L MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 60.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A60P48, A60P48G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES HEAVY DUTY LIFTING EYE A12L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A604812LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A604812LP
Multipurpose Floor Mount Enclosure A604812LP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 60.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A60P48, A60P48G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES HEAVY DUTY LIFTING EYE A12L MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48.06 INCH
  • 60.06 INCH
  • 12.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • A60P48, A60P48G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES HEAVY DUTY LIFTING EYE
  • A12L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A604812LP
Product Name Multipurpose Floor Mount Enclosure
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
Depth 12.06 inch (306 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details