A5000 -- ACE-IN-THE-HOLE®
Simer Pumps
Ace-In-The-Hole®
A5000
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
A5000 |
|
Product Name
|
Ace-In-The-Hole® |
|
Pump Type
|
Centrifugal Pump; Sump Pump; Utility Pump
|
|
Liquid Flow
|
23.000 GPM (87.12 L/min)
|
|
Power Source
|
DC; Automotive Or Marine Deep Cycle Battery, 12 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
5000.0 psi (3515 m of Water)
Liquid Flow
1.299 GPM (4.92 L/min)
View Details
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP
5.00 to 40.00 HP
View Details
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details