Pentair, Inc. Pull/Junction Box A48R368

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A48R368 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A48R368
Pull/Junction Box A48R368
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 8 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 48 INCH
  • 8 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (9) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A48R368
Product Name Pull/Junction Box
Type Junction Box
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details