Pentair, Inc. Pull/Junction Box A48R3616

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 16 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 16 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A48R3616 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A48R3616
Pull/Junction Box A48R3616
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 36 INCH 48 INCH 16 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) (9) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 48 INCH
  • 16 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (4) (3/4 TO 1 INCH), (4) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (9) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A48R3616
Product Name Pull/Junction Box
Type Junction Box
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details