Pentair, Inc. Multipurpose Wall Mount Enclosure A484812WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P48, A48P48G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P48, A48P48G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A484812WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A484812WFLP
Multipurpose Wall Mount Enclosure A484812WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P48, A48P48G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48 INCH
  • 48 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A48P48, A48P48G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A484812WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 48 inch (1219 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details