Pentair, Inc. Multipurpose Wall Mount Enclosure A42N3609

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 9.25 INCH 1066.8 HEIGHT IN MM UL 50, CSA APPROVAL NEMA 1, IP30 ENCLOSURE CONTINUOUS HINGE, SLOTTED LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-42P36 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CONTROL AND INSTRUMENT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 9.25 INCH 1066.8 HEIGHT IN MM UL 50, CSA APPROVAL NEMA 1, IP30 ENCLOSURE CONTINUOUS HINGE, SLOTTED LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-42P36 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CONTROL AND INSTRUMENT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A42N3609 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A42N3609
Multipurpose Wall Mount Enclosure A42N3609
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 9.25 INCH 1066.8 HEIGHT IN MM UL 50, CSA APPROVAL NEMA 1, IP30 ENCLOSURE CONTINUOUS HINGE, SLOTTED LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A-42P36 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CONTROL AND INSTRUMENT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 9.25 INCH
  • 1066.8 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • CONTINUOUS HINGE, SLOTTED LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A-42P36 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CONTROL AND INSTRUMENT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A42N3609
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
Depth 9.25 inch (235 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details