Pentair, Inc. Multipurpose Wall Mount Enclosure A42N3009

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 42 INCH 9.25 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE CONTINUOUS HINGE, SLOTTED FLUSH LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A42P30 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1L MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 42 INCH 9.25 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE CONTINUOUS HINGE, SLOTTED FLUSH LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A42P30 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A42N3009 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A42N3009
Multipurpose Wall Mount Enclosure A42N3009
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 42 INCH 9.25 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE CONTINUOUS HINGE, SLOTTED FLUSH LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A42P30 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A1L MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 42 INCH
  • 9.25 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • CONTINUOUS HINGE, SLOTTED FLUSH LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A42P30 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A1L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A42N3009
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
Depth 9.25 inch (235 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505842 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.98 inch (228 mm)
Width 8.5 inch (216 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
Plastic Enclosure - 598-BS533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details