Pentair, Inc. Multipurpose Wall Mount Enclosure A424812WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 42 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P42, A48P42 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 42 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P42, A48P42 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A424812WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A424812WFLP
Multipurpose Wall Mount Enclosure A424812WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48 INCH 42 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP65 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P42, A48P42 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48 INCH
  • 42 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, OVERLAPPING GASKETED, 3-POINT LATCH AND KEY LOCKING HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A48P42, A48P42 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A424812WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details