Pentair, Inc. Pull/Junction Box A404DSC

Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51DR MODEL "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51DR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A404DSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A404DSC
Pull/Junction Box A404DSC
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51DR MODEL "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 INCH
  • 2.62 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/6/12/13, IP67 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN A51DR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A404DSC
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 2.62 inch (66.55 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details