Pentair, Inc. Pull/Junction Box A403DSC

Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51DR MODEL "
Datasheet
Description
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51DR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A403DSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A403DSC
Pull/Junction Box A403DSC
" FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51DR MODEL "

"

  • FLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 2.88 INCH
  • 4.5 INCH
  • 2.62 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/6/12/13, IP67 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN A51DR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A403DSC
Product Name Pull/Junction Box
Type Junction Box
Length 4.5 inch (114 mm)
Width 2.88 inch (73.15 mm)
Depth 2.62 inch (66.55 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details