A36H6012WFSSLP3PT -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Wall Mount EnclosureA36H6012WFSSLP3PT
Description
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
60 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET, WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
A60P36 (MILD STEEL), A60P36G BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A4SW MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
60 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET, WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
A60P36 (MILD STEEL), A60P36G BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A4SW MODEL
"
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
60 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET, WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
A60P36 (MILD STEEL), A60P36G BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A4SW MODEL
"
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
60 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET, WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE