Pentair, Inc. Multipurpose Wall Mount Enclosure A36H4812WFSSLP3PT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 48 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P36 (MILD STEEL), A48P36G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 48 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P36 (MILD STEEL), A48P36G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H4812WFSSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H4812WFSSLP3PT
Multipurpose Wall Mount Enclosure A36H4812WFSSLP3PT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 48 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A48P36 (MILD STEEL), A48P36G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 48 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGED, FOAM GASKETED, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A48P36 (MILD STEEL), A48P36G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A4SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H4812WFSSLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details