Pentair, Inc. Multipurpose Wall Mount Enclosure A36H3612SSLP3PTW

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL), A36P36G BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A4SW3 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL), A36P36G BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A4SW3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H3612SSLP3PTW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H3612SSLP3PTW
Multipurpose Wall Mount Enclosure A36H3612SSLP3PTW
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL), A36P36G BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A4SW3 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE COLOR
  • 36 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, 3-POINT LATCH, PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A36P36 (STEEL), A36P36SS6 (STAINLESS STEEL), A36P36G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • ROHS COMPLIANT
  • A4SW3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H3612SSLP3PTW
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details