Pentair, Inc. Multipurpose Wall Mount Enclosure A36H30BLP3PT

Description
" 1-DOOR TYPE STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 8 INCH UL 508A, CUL, CSA, IEC 60529 APPROVAL WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH 3-POINT LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30, NOT INCLUDED BACK PANEL ROHS COMPLIANT "
Description
" 1-DOOR TYPE STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 8 INCH UL 508A, CUL, CSA, IEC 60529 APPROVAL WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH 3-POINT LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H30BLP3PT
Multipurpose Wall Mount Enclosure A36H30BLP3PT
" 1-DOOR TYPE STEEL MATERIAL GALVANIZED FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 8 INCH UL 508A, CUL, CSA, IEC 60529 APPROVAL WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH 3-POINT LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 36 INCH
  • 8 INCH
  • UL 508A, CUL, CSA, IEC 60529 APPROVAL
  • WALL MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH 3-POINT LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P30, NOT INCLUDED BACK PANEL
  • ROHS COMPLIANT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H30BLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details