Pentair, Inc. Multipurpose Wall Mount Enclosure A36H3020GQRLP

Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 30.25 INCH 36.25 INCH 20 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A36P30 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet
Description
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 30.25 INCH 36.25 INCH 20 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A36P30 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H3020GQRLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H3020GQRLP
Multipurpose Wall Mount Enclosure A36H3020GQRLP
" ONE DOOR TYPE REINFORCED FIBERGLASS MATERIAL GRAY COLOR 30.25 INCH 36.25 INCH 20 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A36P30 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A17W3, A17WM MODEL "

"

  • ONE DOOR TYPE
  • REINFORCED FIBERGLASS MATERIAL
  • GRAY COLOR
  • 30.25 INCH
  • 36.25 INCH
  • 20 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, QUICK RELEASE LATCH, GASKETED, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P30 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A17W3, A17WM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H3020GQRLP
Product Name Multipurpose Wall Mount Enclosure
Length 36.25 inch (921 mm)
Width 30.25 inch (768 mm)
Depth 20 inch (508 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details