Pentair, Inc. Multipurpose Wall Mount Enclosure A36H3012SSLP3PT

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 30 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 30 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H3012SSLP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H3012SSLP3PT
Multipurpose Wall Mount Enclosure A36H3012SSLP3PT
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 30 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A4SW3 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 30 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A4SW3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H3012SSLP3PT
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Hand Held Enclosures - 8194005 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.63 inch (270 mm)
Width 3.58 inch (91 mm)
View Details