Pentair, Inc. Multipurpose Wall Mount Enclosure A36H3012ALLP

Description
" ONE DOOR TYPE ALUMINUM MATERIAL 30 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052 H-32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30AL (ALUMINUM) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET ROHS COMPLIANT A4A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL 30 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052 H-32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30AL (ALUMINUM) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET ROHS COMPLIANT A4A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H3012ALLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H3012ALLP
Multipurpose Wall Mount Enclosure A36H3012ALLP
" ONE DOOR TYPE ALUMINUM MATERIAL 30 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052 H-32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30AL (ALUMINUM) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET ROHS COMPLIANT A4A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 30 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 5052 H-32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P30 (STEEL), A36P30AL (ALUMINUM) BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET
  • ROHS COMPLIANT
  • A4A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H3012ALLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers