Pentair, Inc. Multipurpose Wall Mount Enclosure A36H3010SSLP

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 30 INCH 36 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 30 INCH 36 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H3010SSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H3010SSLP
Multipurpose Wall Mount Enclosure A36H3010SSLP
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 30 INCH 36 INCH 10 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 30 INCH
  • 36 INCH
  • 10 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
  • ROHS COMPLIANT
  • A4S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H3010SSLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details