A36H3008SSLP3PT -- MULTIPURPOSE WALL MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Wall Mount EnclosureA36H3008SSLP3PT
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
30 INCH
36 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A4SW3 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
30 INCH
36 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A4SW3 MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
30 INCH
36 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A4SW3 MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
30 INCH
36 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
CONTINUOUS HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH WITH PADLOCKABLE HANDLE COVER TYPE
14 GAUGE BODY/DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
A36P30 (STEEL), A36P30SS6 (STAINLESS STEEL) BACK PANEL