Pentair, Inc. Multipurpose Wall Mount Enclosure A36H24BLP

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P24 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P24 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H24BLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H24BLP
Multipurpose Wall Mount Enclosure A36H24BLP
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P24 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE ROHS COMPLIANT A4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 36 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P24 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES CLAMP, THERMOPLASTIC DATA POCKET, PADLOCKING HASP AND STAPLE
  • ROHS COMPLIANT
  • A4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H24BLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details