Pentair, Inc. Multipurpose Wall Mount Enclosure A36H2408ALLP

Description
" ONE DOOR TYPE ALUMINUM MATERIAL 24 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052 H-32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P24 (STEEL), A36P24AL (ALUMINUM) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET ROHS COMPLIANT A4A MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL 24 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052 H-32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P24 (STEEL), A36P24AL (ALUMINUM) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET ROHS COMPLIANT A4A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A36H2408ALLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A36H2408ALLP
Multipurpose Wall Mount Enclosure A36H2408ALLP
" ONE DOOR TYPE ALUMINUM MATERIAL 24 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE 5052 H-32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE A36P24 (STEEL), A36P24AL (ALUMINUM) BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET ROHS COMPLIANT A4A MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 24 INCH
  • 36 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 5052 H-32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • A36P24 (STEEL), A36P24AL (ALUMINUM) BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES CLAMP, THERMOPLASTIC HIGH IMPACT DATA POCKET
  • ROHS COMPLIANT
  • A4A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A36H2408ALLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details