Pentair, Inc. Multipurpose Wall Mount Enclosure A366012WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A60P36 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A60P36 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A366012WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A366012WFLP
Multipurpose Wall Mount Enclosure A366012WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A60P36 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 60 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A60P36 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A366012WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 60 inch (1524 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Hand Held Enclosures - 507983 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.71 inch (145 mm)
Width 3.15 inch (80 mm)
View Details