Pentair, Inc. Multipurpose Wall Mount Enclosure A364812WFSSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 48 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A48P36 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A12SW MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 48 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A48P36 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A12SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A364812WFSSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A364812WFSSLP
Multipurpose Wall Mount Enclosure A364812WFSSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 48 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A48P36 BACK PANEL APPLICABLE STANDARD IEC 60529 INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET ROHS COMPLIANT A12SW MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 48 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A48P36 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • ROHS COMPLIANT
  • A12SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A364812WFSSLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details