Pentair, Inc. Multipurpose Wall Mount Enclosure A364212WFLP

Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P36 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P36 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A364212WFLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A364212WFLP
Multipurpose Wall Mount Enclosure A364212WFLP
" TWO DOOR TYPE STEEL MATERIAL WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 42 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 12, IP55 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A42P36 BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A12 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 42 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, 3-POINT LATCH AND KEY LOCKING HANDLE, OVERLAPPING GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A42P36 BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A364212WFLP
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 42 inch (1067 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details